EN
  • EN
  • DE

UPD120N15T1B-E1-AZ

Part No UPD120N15T1B-E1-AZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description FIXED POSITIVE LDO REGULATOR / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Base Product Number UPD120N15
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 391268-UPD120N15T1B-E1-AZ
Ultra Librarian 3D Model Ultra Librarian UPD120N15T1B-E1-AZ CAD Model

Description

The UPD120N15T1B-E1-AZ is an integrated circuit (IC) power management voltage regulator.

  • Category: linear regulator controllers category of electronic components.
  • Series: UPD120N15 series
  • Package: bulk
  • Standard Package Quantity: 1,000 pieces
  • Status: active product
  • Manufacturer: Renesas Electronics America
  • Application: widely used in various applications that require power management.
  • ECCN: EAR99, which means it is not subject to any export control restrictions.
  • MSL Level: 3, indicating that the product has a moisture sensitivity level of 168 hours.
  • REACH Status: unaffected, meaning it complies with the REACH regulation.
  • HTSUS Code: 8542.39.0001.

You May Also Be Interested in

Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess