EN
  • EN
  • DE

UPD70F3628GC(A)-UEU-AX

Part No UPD70F3628GC(A)-UEU-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102963-UPD70F3628GC(A)-UEU-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3628GC(A)-UEU-AX CAD Model

Description

The UPD70F3628GC(A)-UEU-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It's part of the UPD70F36 series, which suggests it is designed for embedded applications that require a balance between processing power and peripheral functionality. The 'GC(A)-UEU-AX' suffix indicates specific characteristics such as package type, temperature range, or memory configuration. The UPD70F36 family likely uses a Renesas-proprietary CPU core or an ARM Cortex-M core, depending on the specific generation.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and sensor-based applications.
  • Automotive Electronics: Suitable for body control modules (BCMs), instrument clusters, and other in-vehicle systems.
  • Consumer Electronics: Employed in appliances, audio/video equipment, and other consumer devices requiring embedded control.
  • Medical Devices: Can be found in diagnostic equipment, patient monitoring systems, and other medical applications.

Features

  • High-Performance CPU Core: Provides processing power for real-time control and data manipulation.
  • Integrated Flash Memory: Offers non-volatile storage for program code and data.
  • On-Chip RAM: Enables fast data access and processing.
  • Extensive Peripheral Set: Includes timers, UARTs, SPI, I2C, ADC, DAC, and other interfaces for communication and control.
  • Low-Power Operation: Optimizes energy consumption for battery-powered and energy-efficient applications.

Benefits

  • Improved System Performance: Enables efficient execution of complex tasks.
  • Reduced System Cost: Integrates multiple functions into a single chip.
  • Enhanced System Reliability: Provides robust operation in harsh environments.
  • Simplified System Design: Reduces the number of external components required.
  • Faster Time to Market: Supported by comprehensive development tools and software libraries.

To obtain specific details regarding memory sizes, clock speeds, pinout information, and detailed peripheral specifications, it is necessary to consult the official Renesas documentation for the UPD70F36 family and the specific UPD70F3628GC(A)-UEU-AX part number.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess