EN
  • EN
  • DE

UPD720100GM-8ED

Part No UPD720100GM-8ED
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Renesas Electronics America
Win Source Part Number 404737-UPD720100GM-8ED
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD720100GM-8ED CAD Model

Description

The UPD720100GM-8ED is a USB host controller manufactured by Renesas Electronics America. This component is designed to facilitate USB communication between a host system and connected USB devices. It adheres to the USB specifications for data transfer and device management.

Applications

  • Embedded Systems: Integrating USB host functionality into embedded applications like industrial controllers and data loggers.
  • Single-Board Computers (SBCs): Providing USB connectivity for SBCs used in prototyping, development, and specialized applications.
  • Instrumentation: Supporting USB-based scientific and industrial instrumentation for data acquisition and control.
  • Point-of-Sale (POS) Systems: Enabling connectivity for peripherals such as barcode readers, receipt printers, and payment terminals.
  • Industrial Automation: Facilitating communication with USB-based industrial devices including sensors, actuators, and PLCs.

Features

  • USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB data transfer rates.
  • Host Controller Interface: Offers a standard host controller interface to simplify integration with diverse host systems.
  • Integrated Transceiver: Includes a built-in USB transceiver to minimize external components and streamline board layout.
  • Root Hub: Manages multiple USB ports and handles device enumeration and configuration via a root hub implementation.
  • Power Management: Incorporates power management capabilities to minimize power consumption during idle or low-activity periods.

Benefits

  • Enhanced Connectivity: Enables seamless integration of USB peripherals with embedded systems and host environments.
  • Simplified Design: Reduces design complexity by integrating a transceiver and a standardized host controller interface.
  • Improved Performance: Facilitates high-speed USB data transfers, enhancing performance for demanding applications.
  • Reduced Power Consumption: Minimizes power usage and extends battery life in portable applications through power management features.
  • Cost-Effective Solution: Provides a cost-effective option for adding USB host functionality to various applications.

Additional Details

The UPD720100GM-8ED is typically connected to the host system using a PCI or similar bus interface. It manages all the necessary USB protocol layers, including device enumeration, configuration, and data transfer. Proper driver support on the host operating system is required for correct operation. Specific package details and operating temperature ranges may differ based on the specific variant.

You May Also Be Interested in

Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess