The UPD789835GJ-XXX-UEN is a microcontroller manufactured by Renesas Electronics America. Microcontrollers are integrated circuits that combine a processor core, memory, and peripherals, making them ideal for embedded control applications. The 78K series is a known line of microcontrollers from Renesas.
Applications
- Industrial control systems
- Consumer electronics
- Automotive electronics
- Motor control
- Home appliances
Features
- 8-bit or 16-bit CPU core
- On-chip memory (ROM, RAM)
- Timers and counters
- Serial communication interfaces (UART, SPI, I2C)
- Analog-to-digital converters (ADCs)
- Digital I/O ports
Benefits
- Provides a complete embedded control solution
- Reduces system size and cost
- Offers flexible programmability
- Enables real-time control
- Easy to interface with external devices
The 'UPD789835GJ' likely specifies the core architecture, memory size, and peripheral set. The ‘XXX’ placeholder represents a revision or speed grade variation of the part. The 'UEN' suffix likely designates the packaging and temperature range. Key specifications include the clock speed, memory capacity, number of I/O pins, and operating voltage. Renesas microcontrollers are widely used in various applications due to their reliability and performance. The datasheet contains details on the instruction set, programming model, and available development tools. Interrupt handling capabilities, power management modes, and detailed peripheral specifications will be crucial for system design. Specific details will be dependent on what the 'XXX' represents in this part number.