EN
  • EN
  • DE
  • IT

UPD78F0472GK(S)-GAK-AX

Part No UPD78F0472GK(S)-GAK-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for Applications Using LCD Display (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985523-UPD78F0472GK(S)-GAK-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0472GK(S)-GAK-AX CAD Model

Description

The UPD78F0472GK(S)-GAK-AX is a member of the 78K0/Jx series of 8-bit microcontrollers from Renesas Electronics America. It is designed for a broad range of embedded applications that demand efficient processing, low power consumption, and versatile peripheral functions.

Applications

  • Consumer electronics: Suitable for use in appliances, remote controls, and other consumer devices.
  • Industrial control: Can be deployed in industrial equipment for tasks such as motor control, sensor monitoring, and process automation.
  • Automotive applications: Suitable for some automotive subsystems, especially for body control functions.
  • Medical devices: Could be integrated into portable medical equipment and monitoring devices.
  • Security systems: Utilized in alarm systems, access control systems, and surveillance equipment.

Features

  • 8-bit CPU: Offers a balance of performance and code density for embedded control tasks.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage. The UPD78F0472GK(S) features a specific amount of Flash memory, which would be detailed in the datasheet.
  • Serial communication interfaces: Features UART (Universal Asynchronous Receiver/Transmitter) and SPI (Serial Peripheral Interface) for communication with external devices.
  • Timers: Includes multiple timers for timing events, generating PWM signals, and implementing real-time control.
  • Analog-to-digital converter (ADC): Equipped with an ADC for reading analog sensor data.
  • Input/output (I/O) ports: Provides general-purpose I/O pins for interfacing with external devices.
  • Low-power modes: Supports various low-power modes to minimize energy consumption in battery-powered applications.
  • Interrupt controller: Allows for responding to external events and internal conditions with minimal latency.

Benefits

  • Cost-effective: Offers a competitive price point, making it suitable for high-volume applications.
  • Low power consumption: Minimizes energy usage, extending battery life in portable devices.
  • Flexible: Can be easily adapted to a wide range of applications.
  • Easy to use: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.

Additional Details

The UPD78F0472GK(S)-GAK-AX typically operates at clock speeds up to a specified maximum frequency. The operating voltage typically ranges from 2.7V to 5.5V. It is available in various package options, including QFP. Specific details such as the amount of Flash memory, RAM, the number of I/O pins, and the ADC resolution can be found in the datasheet. The GAK-AX suffix may refer to specific packaging or configuration options. This microcontroller is designed for applications requiring a balance of performance, low power, and cost-effectiveness.

You May Also Be Interested in

Texas Instruments
THS4140IDR Ti
Need more? Email Us
Texas Instruments
IC REG LIN 1.2V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.0605
Omega Engineering
Temp Labels: Stick-On Labels RoHS Compliant: Yes
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Infineon Technologies
DRIVER_IC / Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
Lowest to $7.8094
Inchange Semiconductor Company Limited
Need more? Email Us
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Isocom Components 2004 LTD
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP
Lowest to $0.3832
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5421 $66.7947
17+ $7.8292 $133.0964
26+ $7.5846 $197.1996
36+ $7.3399 $264.2364
46+ $7.0953 $326.3838
62+ $6.3614 $394.4068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess