EN
  • EN
  • DE

UPD78F1177AGF-GAT-E2-AX

Part No UPD78F1177AGF-GAT-E2-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 16-bit Low-power Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103279-UPD78F1177AGF-GAT-E2-AX
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1177AGF-GAT-E2-AX CAD Model

Description

The UPD78F1177AGF-GAT-E2-AX is a microcontroller from Renesas Electronics, belonging to the 78K0S/KA1+ series. It is designed for embedded systems requiring efficient processing, ample memory, and a variety of integrated peripherals. This microcontroller is well-suited for applications involving complex control algorithms, data acquisition, and communication interfaces.

Applications

  • Automotive electronics
  • Industrial automation
  • Motor control
  • Medical equipment
  • Smart home devices

Features

  • 78K0S CPU core
  • On-chip debugging capabilities
  • Up to 128KB of Flash memory
  • Up to 6KB of RAM
  • 10-bit Analog-to-Digital Converter (ADC)
  • 8-bit Digital-to-Analog Converter (DAC)
  • Timers/Counters with PWM output
  • Serial interfaces (UART, CSI, I2C)
  • Input/Output (I/O) ports with interrupt functionality
  • Watchdog timer (WDT)
  • Low-voltage detection (LVD)

Benefits

  • High Performance: The 78K0S CPU core delivers robust processing capabilities for complex embedded applications.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and simplifying design.
  • Flexible Memory: Provides ample space for program code and data storage, accommodating diverse application needs.
  • Versatile Communication Interfaces: Enables seamless communication with other devices and systems.
  • Enhanced Reliability: Features such as the watchdog timer and low-voltage detection ensure stable and reliable operation.

Additional Details

The UPD78F1177AGF-GAT-E2-AX microcontroller offers a flexible memory architecture that supports efficient memory management. The integrated ADC and DAC enable the microcontroller to interface with analog sensors and actuators. The serial interfaces allow for communication with other devices, such as sensors, displays, and communication modules. The microcontroller's flash memory can be programmed using a standard programmer, and Renesas provides development tools to support code development, debugging, and programming. These tools include compilers, debuggers, and emulators, which streamline the development process.

The microcontroller is designed for low-power operation, making it suitable for battery-powered applications. It also includes power management features that can be used to further reduce power consumption. The device is available in various package options, allowing designers to choose the package that best fits their application requirements. The device supports in-circuit debugging, allowing developers to debug their code in real-time.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3776 $76.1328
6+ $20.8226 $124.9356
9+ $20.1718 $181.5462
12+ $19.5211 $234.2532
16+ $18.8705 $301.9280
21+ $16.9184 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess