EN
  • EN
  • DE

UPD78F1510AGK(S)-GAK-AX

Part No UPD78F1510AGK(S)-GAK-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 16-bit Low-power Microcontrollers for Applications Using LCD Display (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103280-UPD78F1510AGK(S)-GAK-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1510AGK(S)-GAK-AX CAD Model

Description

The UPD78F1510AGK(S)-GAK-AX is a microcontroller from the Renesas 78K0/Kx2 series, designed for embedded control applications where efficient processing and low power consumption are essential. It offers a balanced set of features, including integrated peripherals and memory options, making it suitable for a variety of applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Home appliances
  • Security systems
  • Remote controls

Features

  • 78K0 CPU core
  • On-chip oscillator
  • Flash memory (up to 32KB)
  • RAM (up to 2KB)
  • A/D converter
  • Timers
  • Serial communication interfaces (UART, CSI, I2C)
  • I/O ports
  • Low voltage detector
  • Watchdog timer

Benefits

  • Efficient Processing: The 78K0 core provides sufficient performance for typical control tasks.
  • Low Power Operation: Minimizes energy consumption, extending battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Flexible Memory: Flash and RAM options cater to different application needs.
  • Reliable Operation: Watchdog timer and low voltage detector enhance system stability.

Additional Details

The UPD78F1510AGK(S)-GAK-AX microcontroller is optimized for low-power operation, making it suitable for battery-powered devices. It includes multiple serial communication interfaces, allowing it to communicate with a variety of external devices and sensors. The integrated A/D converter enables the microcontroller to measure analog signals, such as temperature or pressure. The device is available in a small form factor package, making it suitable for compact applications.

This microcontroller can be programmed using standard programming tools. Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to facilitate code development, debugging, and programming. The flash memory can be reprogrammed, allowing for firmware updates and customization. It also supports power management features to further reduce power consumption.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess