EN
  • EN
  • DE

UPD78F4976AGF-3BA-A

Part No UPD78F4976AGF-3BA-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103299-UPD78F4976AGF-3BA-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F4976AGF-3BA-A CAD Model

Description

The UPD78F4976AGF-3BA-A is a microcontroller from Renesas, part of the 78K0/Lx3 series. This series emphasizes low power consumption, integrated peripherals, and compact size, making these microcontrollers suitable for a wide range of embedded applications, particularly in environments where space and energy efficiency are crucial.

Applications:

  • Consumer Electronics: Commonly found in remote controls, small appliances, and other portable consumer electronics.
  • Industrial Control: Utilized in sensor interfaces, motor control systems, and basic industrial automation tasks.
  • Automotive Subsystems: Incorporated into low-end body control functions and dashboard indicators within vehicles.
  • Medical Devices: Integrated into portable medical equipment and various monitoring devices.
  • IoT (Internet of Things) Devices: Used in smart sensors and other connected devices where minimizing power consumption is a priority.

Features:

  • Low Power Consumption: Optimized for energy-efficient operation, which extends the battery life of portable devices.
  • Integrated Peripherals: Includes a variety of peripherals such as timers, UART, SPI, I2C, and ADC, reducing the need for external components and simplifying system design.
  • 78K0 Core: Built around the NEC 78K0 core, providing efficient instruction execution for real-time control applications.
  • Flash Memory: Contains embedded flash memory for program storage and simplifies the process of updating firmware.
  • RAM: Includes on-chip RAM for data storage and temporary variables.
  • Wide Operating Voltage Range: Compatible with various operating voltage levels.
  • Wide Operating Temperature Range: Designed for reliable operation across a broad range of industrial temperatures.
  • Compact Package Options: Available in small package options to suit space-constrained applications.

Benefits:

  • Reduced System Cost: The integrated peripherals minimize the need for external components, thus reducing the total system cost.
  • Extended Battery Life: Low power consumption helps extend the operational life of portable devices.
  • Simplified Design: The integration of peripherals simplifies the overall system design and reduces board space requirements.
  • Real-Time Performance: The 78K0 core ensures adequate performance for real-time control tasks.
  • Robust Reliability: Designed to operate reliably in industrial environments.
  • Streamlined Development: Comprehensive development tools and resources are available to facilitate efficient software development.

Additional Details:

The UPD78F4976AGF-3BA-A is a versatile microcontroller suitable for embedded applications needing a balance of performance, energy efficiency, and cost-effectiveness. For specific technical specifications such as clock speed, memory capacity, and I/O pin count, refer to the official Renesas product datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess