EN
  • EN
  • DE

RF6590TR7

Part No RF6590TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293768-RF6590TR7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RF6590TR7 CAD Model

Description

The RF6590TR7 is a Front-End Module (FEM) by RF Micro Devices, designed for 2.4 GHz WLAN and Bluetooth applications. It integrates a Power Amplifier (PA), Low Noise Amplifier (LNA) with bypass, and a Transmit/Receive (T/R) switch into a single module. This integration simplifies design, reduces board space, and lowers overall system cost for wireless devices.

Applications

  • Wireless Routers and Access Points: Enhances the range and performance of 2.4 GHz wireless networks.
  • Bluetooth Devices: Improves signal strength and reliability in Bluetooth-enabled devices like speakers, headphones, and wearables.
  • IoT Devices: Used in smart home devices, sensors, and other IoT applications requiring 2.4 GHz connectivity.
  • Wireless Adapters: Integrated into USB and PCIe wireless adapters for computers.
  • Gaming Peripherals: Improves wireless performance in gaming headsets, mice, and keyboards.

Features

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies PCB layout.
  • High Output Power: Provides sufficient power for extended range.
  • Low Noise Figure: LNA with low noise figure improves receiver sensitivity.
  • LNA Bypass Mode: Allows direct connection for flexibility.
  • Compact Package: Small form factor for easy integration.
  • 2.4 GHz Operation: Designed specifically for the 2.4 GHz ISM band.

Benefits

  • Extended Range: High output power increases the operational range of wireless devices.
  • Improved Signal Quality: Low noise figure enhances receive sensitivity, resulting in better signal quality and fewer dropped connections.
  • Simplified Design: Integration reduces design complexity and speeds up time to market.
  • Lower System Cost: Fewer components and smaller board size reduce overall cost.
  • Enhanced Reliability: Integrated design and optimized components improve reliability.

Additional Details

The RF6590TR7 typically operates on a single supply voltage. The T/R switch provides excellent isolation between the transmit and receive paths. The 'TR7' suffix typically indicates a specific tape and reel packaging for automated assembly. It supports various modulation schemes used in WLAN and Bluetooth applications. Refer to the datasheet for detailed specifications, application circuits, and handling precautions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7459 $59.6720
170+ $0.6979 $118.6430
260+ $0.6738 $175.1880
370+ $0.6257 $231.5090
480+ $0.6017 $288.8160
600+ $0.5775 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 417,289 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess