The RF7066E20TR7X is a high-power, high-efficiency power amplifier module from RF Micro Devices. It's designed for wireless infrastructure applications, specifically targeting the 20 MHz channel bandwidths within the broader frequency ranges it supports. This module integrates a multi-stage amplifier, impedance matching networks, and bias control circuitry to provide a complete power amplification solution.
Applications:
- Wireless infrastructure
- Cellular base stations
- Repeaters
- Remote radio heads
- Small cell deployments
Features:
- High power output
- High efficiency
- Integrated impedance matching
- Integrated bias control
- Compact form factor
- Wideband operation
- Over-temperature protection
- Over-voltage protection
Benefits:
- Reduced component count, simplifying design and lowering BOM cost.
- Improved system performance through optimized power amplification.
- Faster time-to-market due to integrated functionality.
- Increased reliability due to built-in protection features.
- Smaller system size.
Additional Details:
The RF7066E20TR7X is typically supplied in a surface-mount package, facilitating automated assembly. Its performance is characterized by parameters such as output power, gain, efficiency, linearity, and input/output VSWR. These parameters are critical for ensuring that the amplifier meets the requirements of the specific wireless communication standard it is designed to support. The integrated bias control circuitry allows for adjustment of the amplifier's operating point, enabling optimization of performance for different operating conditions. The over-temperature and over-voltage protection features enhance the robustness and reliability of the amplifier, preventing damage from potentially harmful operating conditions. The specific frequency range and output power levels depend on the specific variant, and detailed specifications are available in the product datasheet.