The SNA-176-TR2 is a high-performance GaAs HBT (Heterojunction Bipolar Transistor) amplifier manufactured by RF Micro Devices (now Qorvo). This amplifier is designed for use in a variety of wireless communication and RF applications, providing excellent gain, linearity, and efficiency.
Applications
- Cellular base stations
- Wireless infrastructure
- Satellite communications
- Microwave radios
- RF testing equipment
Features
- High gain
- Excellent linearity
- High efficiency
- Low noise figure
- Compact surface-mount package
Benefits
- Improved signal strength
- Reduced distortion
- Lower power consumption
- Enhanced receiver sensitivity
- Easy integration into RF systems
Technical Specifications
The SNA-176-TR2 operates in the frequency range of 0.5 GHz to 6 GHz. It provides a typical gain of 20 dB and a noise figure of 2.5 dB. The output power at 1 dB compression is typically 15 dBm. The device operates from a 5V power supply and is available in a compact surface-mount package. The operating temperature range is typically -40°C to 85°C.
The SNA-176-TR2 provides a high-performance amplification solution for various wireless communication and RF applications. Its combination of high gain, excellent linearity, and low noise figure makes it a valuable component in many RF systems.