EN
  • EN
  • DE

RT7298ALGQW

Part No RT7298ALGQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958435-RT7298ALGQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT7298ALGQW CAD Model

Description

The RT7298ALGQW is a high-efficiency, synchronous step-down converter from Richtek USA Inc. It's designed for applications requiring a compact and efficient power solution.

Applications

  • Point-of-Load (POL) converters
  • Portable devices
  • Solid-state drives (SSDs)
  • Networking equipment
  • Industrial power supplies

Features

  • High efficiency up to 95%
  • Wide input voltage range: 4.5V to 18V
  • Adjustable output voltage
  • Integrated power MOSFETs
  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Thermal shutdown protection (TSD)
  • Compact QFN package

Benefits

  • Energy Savings: High efficiency minimizes power losses, reducing energy consumption and heat generation.
  • Wide Input Range: Accommodates a broad range of input voltage sources, providing flexibility in system design.
  • Customizable Output: Adjustable output voltage allows for precise voltage regulation to meet specific application requirements.
  • Compact Solution: Integrated power MOSFETs and a compact QFN package minimize board space requirements.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the converter and load.

Additional Details

The RT7298ALGQW employs a constant-on-time (COT) control architecture to achieve fast transient response and stable operation. It integrates high-side and low-side power MOSFETs to minimize external component count and improve efficiency. The adjustable output voltage allows for precise voltage regulation to meet specific application requirements. The overcurrent protection (OCP) feature protects the converter and load from excessive current draw. The overvoltage protection (OVP) feature prevents the output voltage from exceeding a safe level. The thermal shutdown protection (TSD) feature protects the converter from overheating. The RT7298ALGQW is available in a compact QFN package, making it easy to integrate into space-constrained designs.

This step-down converter is commonly used in applications requiring a compact and efficient power solution, such as point-of-load (POL) converters, portable devices, solid-state drives (SSDs), networking equipment, and industrial power supplies. The wide input voltage range, adjustable output voltage, and comprehensive protection features make it a versatile choice for various power management applications.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess