EN
  • EN
  • DE

RT9166-30PXL

Part No RT9166-30PXL
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184523-RT9166-30PXL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9166-30PXL CAD Model

Description

The RT9166-30PXL is a low-dropout (LDO) voltage regulator produced by Richtek USA Inc. It is engineered to deliver a stable and precise 3.0V output voltage, even when the input voltage fluctuates. This regulator is ideally suited for use in a variety of portable devices and battery-powered applications where efficient power management is crucial. Its features include minimal quiescent current, high accuracy, and rapid transient response, ensuring reliable and efficient operation.

Applications

  • Portable Electronics: Powers microcontrollers, sensors, and other components in handheld devices.
  • Battery-Powered Systems: Extends battery life by providing efficient voltage regulation.
  • Wireless Devices: Supplies stable voltage to RF transceivers and other wireless communication circuits.
  • Power Management Systems: Serves as a reliable voltage source in power management circuits.
  • Consumer Electronics: Regulates voltage in various consumer devices such as media players and remote controls.

Features

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Delivers a stable and precise 3.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Short-Circuit Protection: Prevents damage by shutting down the regulator in the event of a short circuit.
  • Thermal Shutdown: Safeguards the regulator from overheating by initiating shutdown when the junction temperature exceeds a safe threshold.
  • Ceramic Capacitor Stability: Ensures stable operation with low-ESR ceramic output capacitors.

Benefits

  • Prolonged Battery Life: Low quiescent current and high efficiency extend the operational duration of battery-powered devices.
  • Enhanced Reliability: Integrated protection features ensure robust and dependable performance.
  • Stable and Consistent Power: High output accuracy and fast transient response provide a reliable voltage source for sensitive electronic components.
  • Simplified Design: Stability with ceramic capacitors reduces the need for external components and simplifies circuit design.
  • Compact Form Factor: Small package size makes it suitable for space-constrained applications.

Additional Details

The RT9166-30PXL is typically available in a compact surface-mount package. It is designed for a wide range of input voltages and provides stable operation with ceramic output capacitors, resulting in a cost-effective and efficient solution. The thermal shutdown feature protects the device from potential damage due to overheating, while the current limiting function safeguards against overload conditions. Its low dropout voltage enables efficient operation even when the input voltage is close to the desired output voltage. Consult the product datasheet for specific package dimensions, operating temperature range, and other critical specifications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.5748 $117.5748
2+ $113.6557 $227.3114
3+ $101.8982 $305.6946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,573 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess