EN
  • EN
  • DE

RT9169-36CX

Part No RT9169-36CX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, 4uA QUIESCENT CURRENT CMOS LDO REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184659-RT9169-36CX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9169-36CX CAD Model

Description

The RT9169-36CX is a low-dropout (LDO) voltage regulator from Richtek USA Inc., designed to deliver a stable 3.6V output. Characterized by its low quiescent current and high precision, this LDO regulator is an excellent choice for an array of portable and battery-operated devices.

Applications:

  • Mobile Phones and Smartphones: Powers crucial components, ensuring stable performance.
  • Portable Media Players: Provides a consistent voltage supply, prolonging battery life.
  • Wireless Sensors: Ideal for supplying power to low-power wireless sensor networks.
  • Wearable Electronics: Suitable for devices like smartwatches and fitness trackers, demanding efficient power management.
  • PDAs and Handheld Devices: Ensures a reliable power source for portable digital assistants.

Features:

  • Low Dropout Voltage: Maintains output voltage stability, even with minimal input voltage headroom.
  • High Output Accuracy: Offers precise voltage regulation, vital for sensitive electronic components.
  • Low Quiescent Current: Minimizes power wastage in standby mode, extending operational lifespan.
  • Over-Current Protection: Safeguards both the regulator and the connected load from excessive current.
  • Over-Temperature Protection: Automatically shuts down if the internal temperature exceeds safe levels.
  • Short-Circuit Protection: Protects the regulator from damage caused by output shorts.
  • Enable Pin: Facilitates easy on/off control for power saving when the device is inactive.

Benefits:

  • Prolonged Battery Life: Low quiescent current extends operational time in battery-dependent applications.
  • Consistent Power Output: Ensures a stable and accurate voltage supply, essential for sensitive circuits.
  • Robust Operation: Integrated protection mechanisms guarantee dependable performance under various conditions.
  • Minimized Noise: Low noise characteristics help reduce interference in sensitive analog and digital circuits.
  • Simplified Circuitry: Requires fewer external components, streamlining design and saving valuable board real estate.

Additional Details:

The RT9169-36CX is typically available in a compact surface-mount package. The package style can affect thermal dissipation capabilities, influencing layout considerations. Refer to the official datasheet for comprehensive details on parameters such as input voltage range, output current capability, and thermal resistance. Adequate decoupling capacitors should be placed in close proximity to the input and output pins to maintain stability and mitigate noise. Careful thermal management is crucial, especially when operating at higher load currents, to ensure long-term reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess