EN
  • EN
  • DE

RT9172-15CM

Part No RT9172-15CM
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 3A FIXED OUTPUT VOLTAGE LDO REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301107-RT9172-15CM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9172-15CM CAD Model

Description

The RT9172-15CM is a high-performance Low Dropout (LDO) regulator from Richtek USA Inc., specifically designed to deliver a stable 1.5V output voltage. This LDO regulator is known for its low noise, high accuracy, and excellent transient response, making it an ideal choice for sensitive analog and digital circuits in various applications.

Applications:

  • Microcontroller Power: Provides clean and stable power for microcontrollers in embedded systems.
  • FPGA Power: Used to power Field Programmable Gate Arrays (FPGAs) requiring precise voltage regulation.
  • Memory Power: Supplies stable voltage for memory devices such as DDR and SDRAM.
  • Sensor Power: Powers various sensors, ensuring accurate and reliable sensor readings.
  • Portable Electronics: Found in smartphones, tablets, and other mobile devices for stable power delivery.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • High Output Accuracy: Provides a precise and stable 1.5V output voltage.
  • Low Noise: Minimizes output voltage noise, ensuring clean power for sensitive components.
  • Fast Transient Response: Quickly adjusts to changes in load current, maintaining stable output voltage.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Enable Pin: Allows for easy control of the output, enabling power saving and system management.

Benefits:

  • Stable Power: Ensures reliable operation of sensitive electronic components.
  • Reduced Noise: Minimizes noise interference, improving the performance of analog and digital circuits.
  • Increased Efficiency: Low dropout voltage maximizes power efficiency, extending battery life in portable devices.
  • Simplified Design: Requires minimal external components, reducing board space and design complexity.
  • Robust Protection: Built-in protection features prevent damage from over-current and over-temperature conditions.

Additional Details:

The RT9172-15CM is typically available in a compact surface-mount package, making it suitable for space-constrained applications. Refer to the datasheet for detailed specifications, including input voltage range, output current capability, and thermal characteristics. Proper decoupling capacitors are recommended close to the input and output pins to ensure stability and minimize noise. Thermal management is also critical for high-current applications. Consult the datasheet for recommended layout guidelines and thermal management techniques to ensure reliable performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess