EN
  • EN
  • DE

R1111N501B-TR-F

Part No R1111N501B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286807-R1111N501B-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1111N501B-TR-F CAD Model

Description

The R1111N501B-TR-F is a voltage regulator IC manufactured by Ricoh. It provides a stable and precise 5.0V output voltage, a standard voltage used in many electronic circuits and systems. The "-TR-F" suffix typically indicates a specific packaging option, often tape and reel, optimized for automated assembly processes.

Applications:

  • Microcontroller Power Supply: Regulating the voltage supply for various microcontrollers that require a 5V input.
  • Sensor Power: Providing a stable 5V source for sensors used in data acquisition and control systems.
  • Interface Circuits: Supplying power to interface ICs, such as those used in communication protocols (UART, SPI, I2C).
  • Portable Devices: Power management in battery-powered devices, such as handheld instruments and mobile devices.
  • General-Purpose Voltage Regulation: Providing a stable 5V rail in a variety of electronic circuits.

Features:

  • High Output Voltage Accuracy: Delivers a precisely regulated 5.0V output.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator when its temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for power saving by disabling the regulator when not needed.
  • Small Package: Suitable for use in space-constrained applications.

Benefits:

  • Stable and Reliable Power: Provides a consistent voltage supply, ensuring proper operation of connected components.
  • Extended Battery Life: Low quiescent current helps maximize battery life in portable devices.
  • Protection Against Faults: Overcurrent and thermal shutdown features enhance the robustness and reliability of the system.
  • Efficient Operation: Low dropout voltage improves efficiency, especially in low-voltage applications.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.

The R1111N501B-TR-F is a versatile voltage regulator suitable for a wide range of applications requiring a stable 5V supply. Its low dropout voltage and low quiescent current make it an excellent choice for battery-powered devices. The built-in protection features ensure reliable operation and prevent damage to the regulator and connected components.

Technical Specifications (Typical):

  • Output Voltage: 5.0V
  • Input Voltage Range: Consult datasheet for specific range.
  • Dropout Voltage: Consult datasheet for specific value at rated current.
  • Quiescent Current: Consult datasheet for typical value.
  • Operating Temperature Range: Consult datasheet for operating temperature range.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3490 $59.3300
405+ $0.2864 $115.9920
625+ $0.2776 $173.5000
865+ $0.2686 $232.3390
1,115+ $0.2596 $289.4540
1,490+ $0.2328 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,100 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess