EN
  • EN
  • DE

R1116D151D-TR

Part No R1116D151D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286971-R1116D151D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1116D151D-TR CAD Model

Description

The R1116D151D-TR is a voltage regulator manufactured by Ricoh. It is designed to provide a stable and regulated output voltage of 1.5V from a higher input voltage. This particular model is available in a small package, making it suitable for space-constrained applications. It is a CMOS-based voltage regulator featuring low supply current and excellent ripple rejection.

Applications

  • Power management in portable devices: Specifically designed for mobile phones, smartphones, and tablets.
  • Voltage regulation for microcontrollers: Provides stable voltage for microcontrollers in embedded systems.
  • Battery-powered equipment: Ensures a constant voltage supply for various battery-operated devices.
  • Wireless communication devices: Suitable for voltage regulation in RF modules and other wireless components.
  • Wearable technology: Used in smartwatches, fitness trackers, and other wearable devices.

Features

  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Output Voltage: Fixed output voltage of 1.5V.
  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Small Package: Compact package size for space-saving designs.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 1.5V output, ensuring proper operation of connected components.
  • Extended Battery Life: Low supply current minimizes power consumption, extending the operating time of battery-powered devices.
  • Protection Against Overcurrent: Safeguards the regulator and connected components from damage due to excessive current or short circuits.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Compact Solution: Small package size makes it suitable for space-constrained applications, allowing for smaller and more portable devices.

The R1116D151D-TR is a reliable and efficient voltage regulator that is well-suited for a wide range of portable and battery-powered applications. Its low dropout voltage, low supply current, and overcurrent protection make it an excellent choice for demanding applications where power efficiency and reliability are critical.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess