EN
  • EN
  • DE

R1131N121D-TR-F

Part No R1131N121D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 094593-R1131N121D-TR-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1131N121D-TR-F CAD Model

Description

The Ricoh R1131N121D-TR-F is a voltage regulator IC designed for use in various electronic devices. It is a low-dropout (LDO) regulator, meaning it can maintain a stable output voltage even when the input voltage is close to the desired output voltage. The R1131N121D-TR-F offers a compact solution for power management in applications requiring a stable 1.2V supply. The “-TR-F” suffix typically indicates tape and reel packaging for automated assembly and that the product is lead-free.

Applications:

  • Smartphones and mobile devices: Powering core components and peripherals.
  • Wearable technology: Providing regulated voltage for sensors and processors in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Supplying stable power to microcontrollers and communication modules.
  • Portable media players: Ensuring consistent power for audio and video playback.
  • Digital cameras: Regulating voltage for image sensors and processing units.

Features:

  • Low Dropout Voltage: Minimizes power loss and extends battery life, especially in battery-powered applications.
  • High Output Voltage Accuracy: Ensures stable and reliable performance of the powered components.
  • Overcurrent Protection: Protects the IC and downstream components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC in high-temperature environments.
  • Small Package Size: Allows for compact designs and space savings on the circuit board.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, further extending battery life.
  • Tape and Reel Packaging: Suitable for automated pick-and-place assembly processes.
  • Lead-Free: Complies with RoHS environmental standards.

Benefits:

  • Improved Battery Life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Enhanced System Reliability: The overcurrent and thermal shutdown protection features ensure stable and reliable operation, protecting the device from potential damage.
  • Compact Design: The small package size enables smaller and more portable product designs.
  • Stable Output Voltage: The high output voltage accuracy ensures consistent performance of the powered components, leading to improved overall system performance.
  • Simplified Power Management: The integrated protection features simplify power management design and reduce the need for external components.
  • Efficient Manufacturing: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

Additional Details:

The R1131N121D-TR-F typically operates with an input voltage range of 1.7V to 5.5V. It delivers a fixed output voltage of 1.2V with high accuracy. The device is available in a small SOT-23-5 package and supplied on tape and reel. It is designed to be stable with small ceramic output capacitors, further simplifying the design process and reducing component costs. The device’s internal circuitry incorporates features to minimize noise and ripple on the output voltage, ensuring clean power delivery to sensitive components.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess