EN
  • EN
  • DE

R1170D281B-TR

Part No R1170D281B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287321-R1170D281B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1170D281B-TR CAD Model

Description

The R1170D281B-TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage, making it suitable for various electronic applications requiring a reliable power source. This particular model outputs a voltage of 2.8V.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other battery-powered electronics.
  • Regulation in microcontroller-based systems: Ensuring a stable voltage supply for microcontrollers and other digital components.
  • Voltage regulation in sensor circuits: Providing a consistent voltage for accurate sensor readings.
  • DC-DC conversion: As a part of DC-DC converter circuits to step down or step up voltage levels.
  • Linear regulation for noise-sensitive applications: Providing a clean voltage rail for audio amplifiers and other sensitive circuits.

Features:

  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • High Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the IC and the load from excessive current draw.
  • Small Package: Available in compact packages for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits:

  • Improved Battery Life: The low quiescent current contributes to longer battery life in portable devices.
  • Enhanced System Reliability: The overcurrent protection prevents damage from short circuits or overloads.
  • Precise Voltage Regulation: Ensures consistent performance of connected devices.
  • Reduced Board Space: The small package size allows for denser circuit designs.
  • Simplified Power Supply Design: Integrates key protection features, simplifying design process.

Additional Details:

The R1170D281B-TR typically requires a few external components, such as input and output capacitors, for stable operation. The specific values of these components depend on the application and the load current. Datasheets from Ricoh provide detailed information on component selection and circuit design. The TR suffix usually indicates tape and reel packaging for automated assembly. The device offers a stable voltage output, crucial for sensitive electronic devices. The device's thermal characteristics need to be carefully considered during design to prevent overheating, especially at higher load currents. The input voltage range is another critical parameter to ensure the regulator operates within its specified limits and delivers a regulated output. Furthermore, the ripple rejection ratio is an important factor in noisy environments where voltage fluctuations can affect the performance of the regulated device.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5593 $62.3720
95+ $1.2797 $121.5715
140+ $1.2393 $173.5020
195+ $1.2000 $234.0000
250+ $1.1596 $289.9000
335+ $1.0395 $348.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess