EN
  • EN
  • DE

R1280D002B-TR

Part No R1280D002B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2CH PWM DC/DC Controller 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287634-R1280D002B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1280D002B-TR CAD Model

Description

The Ricoh R1280D002B-TR is a high-performance voltage regulator designed for applications requiring stable and efficient power management. It is part of Ricoh's range of power management ICs, renowned for reliability and optimized performance.

Applications

  • Portable Electronics: Ideal for smartphones, tablets, and other portable devices requiring efficient voltage regulation.
  • Wearable Technology: Suitable for use in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Utilized in various IoT sensors and devices needing low power consumption and stable voltage.
  • Microcontroller Power Supplies: Provides stable voltage for microcontrollers in embedded systems.
  • Wireless Communication Devices: Powers RF modules and other wireless components.

Features

  • Input Voltage Range: Accommodates a broad range of power sources with a versatile input voltage range.
  • Output Voltage: Delivers a fixed output voltage for stable and consistent power.
  • Low Quiescent Current: Minimizes power consumption, which enhances battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Thermal Shutdown: Prevents thermal damage by shutting down the regulator when temperature limits are exceeded.
  • Compact Package: Designed with a small form factor for use in space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current helps prolong battery life in portable devices.
  • Stable Voltage Regulation: Ensures consistent performance by maintaining a stable output voltage.
  • Robust Protection: Overcurrent and thermal shutdown features increase device reliability and longevity.
  • Compact Design: Small package allows easy integration into compact electronic devices.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design.

Additional Details

The R1280D002B-TR voltage regulator is designed to operate with a low dropout voltage, enabling efficient performance even when the input voltage is close to the output voltage. This feature is especially valuable in battery-powered applications where the battery voltage decreases during discharge. The regulator's high efficiency helps minimize power loss, thereby contributing to the overall system efficiency. It is typically available in a small package, such as a DFN or SOT package, which facilitates easy integration into compact electronic devices. Its comprehensive protection features ensure reliable operation under diverse conditions, making it a dependable choice for sensitive electronic applications requiring stable and efficient power management.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6863 $59.0205
85+ $1.3837 $117.6145
130+ $1.3410 $174.3300
180+ $1.2971 $233.4780
235+ $1.2543 $294.7605
310+ $1.1238 $348.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess