EN
  • EN
  • DE

RH5RE50AA-A1

Part No RH5RE50AA-A1
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182790-RH5RE50AA-A1
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RE50AA-A1 CAD Model

Description

The RH5RE50AA-A1 is a voltage regulator IC manufactured by Ricoh. This component is designed to provide a stable and regulated output voltage, making it ideal for a wide range of electronic devices and circuits. It's known for its compact size, low power consumption, and high accuracy.

Applications

  • Mobile Phones: Used for power management and voltage regulation in smartphone circuits.
  • Portable Devices: Employed in MP3 players, digital cameras, and handheld gaming consoles.
  • Wearable Electronics: Integrated into smartwatches, fitness trackers, and other wearable devices.
  • Power Management Systems: Utilized in battery-powered devices and power supplies.
  • Microcontroller Power: Provides stable voltage for microcontrollers and microprocessors.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with low input voltage.
  • High Output Voltage Accuracy: Delivers precise and consistent voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
  • Compact Package: Available in small form factors for space-constrained applications.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Energy Efficiency: Reduces power consumption and extends battery life.
  • Protection Features: Safeguards against damage from overcurrent and overheating.
  • Compact Size: Allows for integration into small and portable devices.
  • Improved Performance: Enhances the overall performance and reliability of electronic circuits.

Additional Details

The '50' in the part number likely indicates a 5.0V output voltage. The specific dropout voltage, output current capability, and other electrical characteristics are detailed in the Ricoh datasheet for the RH5RE50AA-A1. Consult the datasheet for information regarding pin configuration, thermal considerations, and application circuit examples.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
PLX
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess