EN
  • EN
  • DE

RH5RL37AA-T1

Part No RH5RL37AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294627-RH5RL37AA-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RL37AA-T1 CAD Model

Description

The RH5RL37AA-T1 is a voltage regulator from Ricoh, designed to provide a stable and consistent 3.7V output. Part of the RH5RL series, this regulator is characterized by its low dropout voltage and minimal power consumption, making it particularly well-suited for battery-operated and portable devices, ensuring efficient power management and stable performance.

Applications:

  • Microcontroller Power Supplies: Supplying a stable 3.7V to ensure consistent operation of microcontrollers.
  • Portable Electronic Devices: Regulating voltage in smartphones, tablets, and other handheld gadgets.
  • Battery-Powered Equipment: Providing stable power to sensors, IoT devices, and other battery-operated systems, optimizing power usage.
  • Wireless Communication Equipment: Powering RF transceivers and other components in wireless communication devices, maintaining signal integrity.
  • Memory Backup Circuits: Preserving voltage levels in memory backup systems, preventing data loss during power outages.

Features:

  • Output Voltage: Fixed 3.7V output for precise and reliable voltage regulation.
  • Low Dropout Voltage: Maintains a stable output even when the input voltage is near the output voltage, increasing efficiency.
  • Low Quiescent Current: Reduces power consumption, extending the battery life of portable devices significantly.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage caused by excessive current, ensuring robustness.
  • Small Package: Compact form factor allows for easy integration into space-constrained designs, offering design flexibility.
  • High Accuracy: Delivers a precise and stable output voltage, ensuring dependable and consistent performance.

Benefits:

  • Stable and Reliable Power Supply: Provides consistent voltage for connected components, guaranteeing stable and predictable operation.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices, minimizing the need for frequent charging.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and associated circuits from damage due to short circuits or excessive current.
  • Compact Design: Facilitates integration into small and portable devices, making it ideal for applications with limited space.
  • Improved System Reliability: Enhances overall system performance and reliability by supplying a clean and stable voltage, vital for sensitive electronic components.

The RH5RL37AA-T1 is housed in a small package, which is perfect for applications where space is at a premium. Its low dropout voltage characteristic ensures it can maintain a stable output even when the input voltage is close to the output voltage. The built-in overcurrent protection safeguards the regulator and connected circuits from damage resulting from short circuits or excessive current draw. This voltage regulator is designed for efficient power management across various electronic applications, ensuring a consistent and reliable 3.7V supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess