EN
  • EN
  • DE

RH5RZ50CA-T1

Part No RH5RZ50CA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294662-RH5RZ50CA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RZ50CA-T1 CAD Model

Description

The RH5RZ50CA-T1 is a voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable 5.0V output voltage, making it ideal for a variety of electronic applications that require a precise and reliable power source. The 'T1' suffix typically indicates a specific packaging option, such as tape and reel, suitable for automated assembly.

Applications

  • Microcontroller Power: Provides a stable 5V power supply for microcontrollers in embedded systems.
  • Sensor Power: Powers sensors and transducers that require a precise 5V supply for accurate measurements.
  • Logic Circuits: Used to power digital logic circuits requiring a 5V supply voltage.
  • Portable Devices: Found in battery-powered portable devices like handheld instruments and data loggers.
  • Interface Circuits: Supplies power to interface circuits such as those used in communication systems.

Features

  • Fixed 5.0V Output: Provides a stable and accurate 5.0V output voltage.
  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and damage to the regulator in high-temperature conditions.
  • Compact Package: Available in small surface-mount packages suitable for space-constrained applications (e.g., SOT-23-5).

Benefits

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a stable 5V voltage source.
  • Extended Battery Life: Minimizes power loss and extends the operating time of battery-powered devices due to its efficient operation and low quiescent current.
  • Protection Against Voltage Fluctuations: Protects sensitive electronic components from damage caused by voltage spikes or dips.
  • Reduced System Cost: Integrates multiple protection features, reducing the need for external protection components.
  • Improved System Reliability: Enhances the overall reliability and longevity of electronic systems by providing a stable and protected power supply.

Additional Details

The RH5RZ50CA-T1 typically operates with an input voltage range slightly above 5V, enabling efficient voltage regulation. It is designed to maintain a consistent 5V output under varying load conditions. This regulator includes short-circuit protection and thermal shutdown features to prevent damage from overcurrent or overheating. It's often available in a SOT-23-5 or similar small surface-mount package, with the 'T1' suffix indicating tape and reel packaging. Its low quiescent current minimizes power consumption. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4696 $59.2872
17+ $6.9496 $118.1432
26+ $6.7325 $175.0450
36+ $6.5154 $234.5544
46+ $6.2982 $289.7172
62+ $5.6468 $350.1016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess