EN
  • EN
  • DE

RH5VA40CA

Part No RH5VA40CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294694-RH5VA40CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA40CA CAD Model

Description

The RH5VA40CA is a voltage regulator manufactured by Ricoh. As part of the RH5VA series, it's known for its low supply current consumption and high output voltage accuracy. This particular model provides a fixed output voltage of 4.0V.

Applications:

  • Powering microcontrollers in embedded systems.
  • Providing stable voltage for sensors and analog circuits.
  • Voltage regulation in portable and battery-powered devices.
  • General-purpose voltage regulation.

Features:

  • Fixed Output Voltage: Precisely regulated 4.0V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures stable and reliable operation.
  • Small Package: Available in compact surface-mount packages.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Shutdown: Prevents damage due to overheating.

Benefits:

  • Stable and Reliable Power Supply: Ensures consistent performance of powered devices.
  • Prolonged Battery Life: Low current consumption is ideal for battery-powered applications.
  • Protection from Overload: Prevents damage from short circuits or excessive load.
  • Compact Design: Easy integration into space-constrained designs.
  • Simplified Circuit Design: Requires few external components.

Additional Details:

The RH5VA40CA typically requires only a few external components, such as input and output capacitors, for stable operation. The recommended capacitor values can be found in the manufacturer's datasheet. The device is typically available in a small surface-mount package like SOT-23. Be sure to refer to the datasheet for full specifications, including input voltage range, output voltage tolerance, and operating temperature range.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess