EN
  • EN
  • DE

RP103N291D-TR-F

Part No RP103N291D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298163-RP103N291D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP103N291D-TR-F CAD Model

Description

The Ricoh RP103N291D-TR-F is a low-dropout (LDO) voltage regulator IC, designed for a variety of electronic applications, particularly in portable and battery-powered devices. It provides a stable and regulated 2.9V output voltage, which is critical for ensuring the consistent and reliable operation of sensitive electronic components.

Applications

  • Smartphones: Powering core components and peripherals, ensuring stable operation.
  • Tablets: Regulating voltage for display, processor, and memory functions.
  • Wearable Devices: Supplying stable power to microcontrollers, sensors, and communication modules in smartwatches and fitness trackers.
  • IoT Devices: Powering sensors, wireless modules, and microcontrollers in connected devices.
  • Portable Audio Players: Regulating voltage for audio processing and amplification circuits.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage, enhancing efficiency.
  • Low Quiescent Current: Minimizes power consumption during standby mode, extending battery life.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator at high temperatures.
  • Small Package Size: Suitable for space-constrained applications, allowing for compact designs.
  • High Output Voltage Accuracy: Ensures a stable and precise 2.9V output for reliable performance.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery runtimes.
  • Enhanced System Reliability: Overcurrent and thermal protection mechanisms prevent damage and improve system robustness.
  • Reduced Board Space: Compact package size allows for smaller and more efficient designs.
  • Stable Performance: High output voltage accuracy ensures consistent and reliable operation of connected devices.
  • Simplified Design: Integrated protection features reduce the need for external components.

Additional Details

The RP103N291D-TR-F provides a fixed output voltage of 2.9V. The “TR” suffix indicates that the component is packaged on tape and reel for automated assembly. The “-F” likely denotes compliance with RoHS standards, meaning the device is lead-free. Refer to the official Ricoh datasheet for complete electrical characteristics, thermal performance details, and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess