The TN82C55A-2 is a programmable peripheral interface (PPI) chip manufactured by Rochester Electronics. It is a versatile I/O expander that allows microprocessors and microcontrollers to interface with a wide range of peripheral devices. The part is a re-manufactured component by Rochester Electronics.
Applications
- Industrial control systems
- Data acquisition systems
- Instrumentation
- Robotics
- Computer peripherals
Features
- Three 8-bit I/O ports (Port A, Port B, Port C)
- Programmable I/O modes (Mode 0, Mode 1, Mode 2)
- Bit set/reset capability for Port C
- TTL compatible inputs and outputs
- Re-manufactured by Rochester Electronics
Benefits
- Provides a flexible and cost-effective way to expand the I/O capabilities of a microprocessor or microcontroller
- Simplified interface to a wide range of peripheral devices
- Reduces board space and cost compared to using discrete I/O components
- Guaranteed availability through Rochester Electronics
- Ensured performance to original specifications through Rochester Electronics re-manufacturing process
Additional Details
The TN82C55A-2 operates at a voltage of 5V. The programmable I/O modes allow the ports to be configured as inputs, outputs, or bidirectional ports. The bit set/reset capability for Port C allows individual bits to be controlled without affecting other bits. The device is typically interfaced to a microprocessor or microcontroller using an 8-bit data bus and control signals. Rochester Electronics ensures the device is compliant with lead-free standards.