EN
  • EN
  • DE

UA78M05MJG/B

Part No UA78M05MJG/B
Manufacturer Rochester Electronics
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description FIXED VOLT REGULATOR / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Base Product Number UA78M05
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908438-UA78M05MJG/B
Ultra Librarian 3D Model Ultra Librarian UA78M05MJG/B CAD Model

Description

The UA78M05MJG/B is a linear regulator controller integrated circuit from the UA78M05 series.

  • Product Type: Linear Regulator Controller IC
  • Series: UA78M05
  • Application: Power Management
  • Packaging: Bulk
  • Standard Package: 1 piece
  • MSL Level: 3 (168 hours)
  • Manufacturer: Rochester Electronics
  • Product Status: Active
  • REACH: Not Affected
  • Base Product Number: UA78M05

You May Also Be Interested in

Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $255.3405 $255.3405
2+ $228.9256 $457.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
In Stock: 910 pieces Factory Stock: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess