EN
  • EN
  • DE

XC68HC705P6CDW

Part No XC68HC705P6CDW
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030881-XC68HC705P6CDW
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC705P6CDW CAD Model

Description

The XC68HC705P6CDW is an 8-bit microcontroller unit (MCU) manufactured by Motorola (now sourced through Rochester Electronics). It belongs to the HC05 family and is designed for a variety of embedded control applications, offering a balance of performance and cost-effectiveness.

Applications:

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Automotive Systems: Employed in automotive electronics such as dashboard controls and sensor interfaces.
  • Industrial Control: Integrated into industrial automation equipment for process control and monitoring.
  • Medical Devices: Utilized in medical instruments for data acquisition and control.
  • Security Systems: Found in security devices for alarm systems and access control.

Features:

  • 8-Bit CPU: Features an 8-bit central processing unit for general-purpose computing.
  • On-Chip RAM: Includes on-chip Random Access Memory for data storage.
  • On-Chip EEPROM/EPROM: Offers Electrically Erasable Programmable Read-Only Memory or Erasable Programmable Read-Only Memory for program storage.
  • Timer/Counter: Equipped with a timer/counter for timing and counting functions.
  • I/O Ports: Provides multiple input/output ports for interfacing with external devices.

Benefits:

  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Cost-Effective: Offers a cost-effective solution for embedded control.
  • Ease of Use: Relatively easy to program and integrate into systems.
  • Wide Operating Voltage: Operates over a broad voltage range.
  • Compact Package: Available in a compact package for space-constrained applications.

The XC68HC705P6CDW is typically programmed using assembly language or C. It includes a variety of peripherals and features designed to simplify embedded system design. Its low power consumption and cost-effectiveness make it a popular choice for a wide range of applications. Sourcing through Rochester Electronics ensures continued availability, especially for long-lifecycle products or when the original manufacturer no longer supports the device. Its integration into various systems ensures longevity and reliability.

You May Also Be Interested in

Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess