EN
  • EN
  • DE

2SC4132R

Part No 2SC4132R
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 120V 2A 2000mW 4-Pin(3+Tab) MPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 156251-2SC4132R
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4132R
Introduction Date November 16, 2000
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian 2SC4132R CAD Model

Description

2SC4132R Transistor

The 2SC4132R is an advanced NPN transistor designed for superior performance in high-frequency amplification and power switching applications. Its excellent electronic specifications make it a pivotal choice for modern electronic designs demanding stability and efficiency.

  • Applications/Projects:
    • Radio Frequency Amplification
    • Switch Mode Power Supplies
    • AC/DC Conversion Circuits
    • Advanced Robotics Projects
  • Features and Benefits:
    • High Current Gain: Enhances amplification performance, offering reliability in demanding amplification scenarios.
    • Efficient Thermal Management: Designed to dissipate heat effectively, making it suitable for extended operation in power-intensive applications.
    • Robust Design: Engineered to provide consistent performance over a vast range of environmental conditions.
    • Package Versatility: Compact TO-126 package allows easy integration into diverse electronic assemblies.

The 2SC4132R is meticulously built using superior manufacturing processes, ensuring it meets modern electronic standards. Its robust package ensures efficient heat dissipation, which is critical for maintaining long-term operational stability in high-power applications.

For engineers focused on enhancing control efficiency or improving the responsiveness of power electronic systems, the 2SC4132R offers a perfect fit. It is indispensable in scenarios involving RF signal processing, power regulation, and advanced robotics, making it a trusted component in any electronic engineer's toolkit. As electronics continue to evolve, the 2SC4132R stands ready to meet the needs of cutting-edge applications and projects, providing unparalleled reliability and outstanding performance.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess