EN
  • EN
  • DE

BD7800FP

Part No BD7800FP
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-252
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 737358-BD7800FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD7800FP CAD Model

Description

The BD7800FP is a linear regulator manufactured by Rohm Semiconductor. It is designed to provide a stable and regulated output voltage, commonly used in a variety of electronic applications to ensure reliable power delivery to sensitive components.

Applications

  • Consumer Electronics: Powers various components in TVs, DVD players, and other consumer devices.
  • Office Automation Equipment: Used in printers, scanners, and other office devices.
  • Industrial Control Systems: Provides stable voltage for sensors and control circuits in industrial environments.
  • Microcontroller Power Supply: Regulates the voltage for microcontrollers in embedded systems.
  • Automotive Applications: Powers various electronic systems within vehicles.

Features

  • Overcurrent Protection: Protects the regulator and connected load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Short Circuit Protection: Safeguards against short circuits.
  • High Output Voltage Accuracy: Delivers a consistent and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Suitable for space-constrained designs.

Benefits

  • Enhanced System Reliability: Protection features ensure robust operation and prevent damage from electrical faults.
  • Stable and Accurate Voltage Supply: Provides consistent power to sensitive electronic components.
  • Simplified Power Management: Easily integrated into various power supply designs.
  • Reduced Power Consumption: Low quiescent current improves efficiency, especially in battery-powered devices.
  • Space-Efficient Design: Compact package allows for integration into smaller devices.

Additional Details

The BD7800FP typically comes in a surface-mount package suitable for automated assembly processes. It requires external capacitors for stable operation. The device's datasheet provides comprehensive information regarding electrical characteristics, thermal performance, and recommended operating conditions. The regulator is designed to operate within a specified voltage range and offers protection against common electrical faults, ensuring stable and reliable performance. Consult the datasheet for specific output voltage and current capabilities to confirm alignment with application requirements.

This linear regulator is a suitable choice for a wide range of applications requiring a stable, protected, and efficient voltage supply. Its integrated protection features and compact design make it a versatile component for various electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3400 $61.7000
12+ $10.1247 $121.4964
18+ $9.8083 $176.5494
25+ $9.4918 $237.2950
32+ $9.1753 $293.6096
43+ $8.2271 $353.7653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess