EN
  • EN
  • DE

BH28PB1WHFV

Part No BH28PB1WHFV
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Auto Power Save CMOS Type series regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1153523-BH28PB1WHFV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BH28PB1WHFV CAD Model

Description

The BH28PB1WHFV is a linear voltage regulator from Rohm Semiconductor, designed to provide a stable and efficient power supply for various electronic applications. This regulator is part of Rohm's extensive portfolio of PMIC (Power Management Integrated Circuit) solutions, known for their reliability and performance. It is designed to step down voltage efficiently, minimizing power loss and heat generation.

Applications:

  • Smartphones and mobile devices: Power management for various internal circuits.
  • Tablets: Providing stable voltage to the processor, display, and other components.
  • Wearable devices: Regulating power in smartwatches, fitness trackers, and other compact devices.
  • IoT (Internet of Things) devices: Powering sensors, microcontrollers, and communication modules.
  • Portable audio players: Ensuring stable voltage for audio processing and playback circuits.

Features:

  • Low Dropout Voltage: Minimizes power loss, allowing for efficient operation even with small input-output voltage differences.
  • Overcurrent Protection: Protects the regulator and downstream components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing thermal damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, which are known for their low ESR (Equivalent Series Resistance) and small size.
  • Compact Package: Available in a small surface-mount package, saving valuable board space.

Benefits:

  • Improved Efficiency: Low dropout voltage and efficient design minimize power loss and extend battery life in portable devices.
  • Enhanced Reliability: Built-in protection features safeguard against overcurrent and thermal damage, ensuring reliable operation.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design and reduces component count.
  • Reduced Board Space: Compact package allows for integration into space-constrained applications.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring proper operation of downstream components.

Additional Details:

The BH28PB1WHFV typically requires a few external components, such as input and output capacitors, to ensure stable operation. The specific values of these components may vary depending on the application and operating conditions. The regulator's output voltage is typically fixed, but some versions may offer adjustable output voltage options. Refer to the datasheet for detailed specifications and application guidelines.

The device is designed to operate within a specific temperature range, and exceeding this range may affect its performance and reliability. Careful attention should be paid to thermal management to ensure that the regulator operates within its specified temperature limits. Considerations should be made for thermal vias and heat sinks depending on the application.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0926 $60.9260
24+ $4.9988 $119.9712
36+ $4.8429 $174.3444
50+ $4.6858 $234.2900
64+ $4.5299 $289.9136
86+ $4.0621 $349.3406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess