EN
  • EN
  • DE

BU8254KVT

Part No BU8254KVT
Manufacturer Rohm Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 35bit LVDS Transmitter 35:5 Serializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155866-BU8254KVT
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU8254KVT CAD Model

Description

The BU8254KVT is a multi-protocol serial transceiver manufactured by Rohm Semiconductor. This device supports multiple communication standards, including UART, LIN, and CAN, making it a versatile solution for automotive and industrial applications. It integrates the necessary drivers, receivers, and control logic to facilitate serial communication between microcontrollers and other devices on a network.

Applications

  • Automotive Networking: Enables communication between various electronic control units (ECUs) in automotive systems using protocols like LIN and CAN.
  • Industrial Automation: Facilitates serial communication in industrial control systems, connecting sensors, actuators, and controllers.
  • Building Automation: Used in building automation systems for communication between HVAC controllers, lighting systems, and security devices.
  • Motor Control: Enables serial communication between motor controllers and host processors.
  • Sensor Networks: Supports serial communication in sensor networks for data acquisition and control.

Features

  • Multi-Protocol Support: Supports UART, LIN, and CAN communication standards.
  • Integrated Drivers and Receivers: Includes the necessary drivers and receivers for serial communication.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range to accommodate various system requirements.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits

  • Versatile Communication Solution: Supports multiple communication standards, reducing the need for multiple transceivers.
  • Simplified System Design: Integrates drivers, receivers, and control logic into a single device.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Improved System Reliability: Provides robust serial communication in harsh environments.
  • Cost-Effective Solution: Reduces system cost by integrating multiple functions into a single device.

Additional Details

The BU8254KVT often incorporates features such as wake-up functionality, which allows the device to be activated from a low-power sleep state. It may also include protection features such as overvoltage and short-circuit protection to enhance system reliability. The specific protocols supported, voltage ranges, and data rates will vary depending on the specific model and configuration. Careful attention must be paid to the termination and biasing requirements of the specific communication protocols being used. Proper grounding and shielding techniques are essential to minimize noise and ensure reliable communication. Always consult the manufacturer's datasheet for detailed specifications, application notes, and recommended circuit designs to ensure proper implementation and optimal performance.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4134 $50.6814
51+ $1.9803 $100.9953
79+ $1.9184 $151.5536
108+ $1.8565 $200.5020
140+ $1.7946 $251.2440
187+ $1.6090 $300.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess