The EMD72 is a digital transistor (BJT) array manufactured by Rohm Semiconductor. This device integrates two NPN transistors with built-in resistors, simplifying circuit design and reducing component count. It's designed for switching and amplification applications where space is limited and efficiency is important.
Applications
- Digital Logic Circuits: Used as inverters or level shifters in digital circuits.
- Switching Circuits: Employed in switching applications such as driving LEDs or relays.
- Amplification Circuits: Utilized in small-signal amplification circuits.
- Interface Circuits: Used as an interface between microcontrollers and other components.
- Portable Devices: Suitable for use in smartphones, tablets, and other portable electronics due to its small size and low power consumption.
Features
- Dual NPN Transistor Array: Contains two NPN transistors in a single package.
- Built-in Resistors: Includes bias resistors for simplified circuit design.
- Small Package: Available in a compact package such as SOT-363 or similar, saving board space.
- Low Saturation Voltage: Offers low saturation voltage for efficient switching.
- Halogen-Free: Compliant with environmental standards.
Benefits
- Reduced Component Count: Integrated resistors reduce the number of external components required.
- Simplified Circuit Design: Built-in resistors simplify the design process.
- Space Saving: Small package size allows for use in compact applications.
- Improved Efficiency: Low saturation voltage improves switching efficiency.
- Environmental Compliance: Halogen-free construction meets environmental regulations.
Additional Details
The EMD72 typically has a supply voltage range of 5V, making it compatible with many digital circuits. The input resistor values are precisely chosen to provide optimal bias for the transistors. The output current capability is typically in the range of tens to hundreds of milliamperes. The operating temperature range is typically from -55°C to +150°C, allowing for use in a variety of environments.
When using the EMD72, it is important to consider the power dissipation and ensure that it is within the device's specifications. The device should be mounted on a printed circuit board with adequate thermal management to prevent overheating. It is also important to ensure that the input signals are within the specified voltage range to avoid damaging the device.
The EMD72 is a reliable and efficient solution for a variety of switching and amplification applications. Its integrated resistors and small package size make it an ideal choice for space-constrained designs.