EN
  • EN
  • DE

EMH53T2R

Part No EMH53T2R
Manufacturer Rohm Semiconductor
Catalog RF Transistors (BJT)
Description NPN+NPN DIGITAL TRANSISTOR(WITH  /  Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr Rohm Semiconductor
Package Tape & Reel
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 4.7kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 5mA
Current - Collector Cutoff (Max) 500nA (ICBO)
Frequency - Transition 250MHz
Power - Max 150mW
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package EMT6
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0075
Other Names 846-EMH53T2RCT,846-EMH53T2RTR,846-EMH53T2RDKR
Standard Package 8,000
Win Source Part Number 972935-EMH53T2R
Ultra Librarian 3D Model Ultra Librarian EMH53T2R CAD Model

Description

The EMH53T2R is a PNP Silicon Epitaxial Transistor manufactured by Rohm Semiconductor. This transistor is designed for use in various high-frequency amplification and switching applications. It is known for its low noise figure and high gain characteristics, making it suitable for sensitive receiver and amplifier circuits.

Applications

  • RF amplifiers
  • Oscillators
  • Mixers
  • High-frequency switching circuits
  • Low-noise amplifiers (LNAs)

Features

  • PNP Silicon Epitaxial Transistor
  • High transition frequency (fT)
  • Low noise figure
  • High gain
  • Small SOT-346 package

Benefits

  • Provides high amplification and low noise performance.
  • Enables efficient high-frequency operation.
  • Reduces noise in sensitive receiver circuits.
  • Saves space on the circuit board due to its small size.
  • Offers reliable performance in various RF applications.

Additional Details

The EMH53T2R transistor features a high transition frequency (fT), which allows it to operate effectively at high frequencies. Its low noise figure ensures minimal signal degradation in sensitive receiver circuits. The high gain characteristics enable efficient amplification of weak signals. This transistor is available in a small SOT-346 package, making it suitable for space-constrained applications. The EMH53T2R is commonly used in RF amplifiers to boost the signal strength in radio receivers and transmitters. It is also used in oscillators to generate stable high-frequency signals. The transistor is designed to provide reliable performance in various RF applications. Its small size and high performance make it a popular choice for RF designers. The EMH53T2R's specifications include a collector-emitter voltage (Vceo) of -20V and a collector current (Ic) of -80mA. The typical transition frequency (fT) is 5 GHz. The noise figure is typically 1.5 dB at 1 GHz.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess