EN
  • EN
  • DE

R6520ENX

Part No R6520ENX
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 650V 20A 3-Pin(3+Tab) TO-220FM Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Terminals 3
Win Source Part Number 1109768-R6520ENX
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R6520ENX CAD Model

Description

The R6520ENX is a power management IC (PMIC) manufactured by Rohm Semiconductor. This integrated circuit is designed to provide efficient and reliable power solutions for a wide range of applications. It integrates multiple functions, such as voltage regulation, battery charging, and system monitoring, into a single package.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • IoT (Internet of Things) devices

Features

  • Integrated buck-boost converter
  • LDO (Low Dropout) regulators
  • Battery charging management
  • Over-voltage protection
  • Over-current protection
  • Short-circuit protection

Benefits

  • Highly integrated solution reduces component count and board space.
  • Efficient power conversion improves battery life.
  • Multiple protection features ensure system reliability.
  • Simplified design reduces time-to-market.
  • Suitable for a wide range of portable applications.

Additional Details

The R6520ENX PMIC integrates a buck-boost converter, which allows it to efficiently regulate voltage even when the input voltage is higher or lower than the desired output voltage. This is particularly useful in battery-powered devices, where the battery voltage can vary significantly over time. The IC also includes multiple LDO regulators, which provide stable and low-noise power to sensitive components such as microprocessors and memory. The battery charging management feature supports various battery chemistries and charging profiles, ensuring optimal charging performance and battery life.

Furthermore, the R6520ENX incorporates comprehensive protection features, including over-voltage protection, over-current protection, and short-circuit protection. These features protect the IC and the surrounding components from damage in the event of a fault condition. The PMIC is available in a compact package, making it suitable for use in space-constrained portable devices. Rohm Semiconductor's R6520ENX is a highly integrated and efficient power management solution that provides reliable power to a wide range of portable applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7069 $59.7415
85+ $1.4006 $119.0510
130+ $1.3568 $176.3840
180+ $1.3130 $236.3400
230+ $1.2693 $291.9390
305+ $1.1379 $347.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess