The Samsung S3F9454BZZ-DK94 is a 4-bit microcontroller from the S3F9454 series, designed for embedded systems that require low power consumption and cost-effectiveness. It integrates a CPU core with a range of peripherals, making it suitable for various control and automation applications.
Applications
- Low-end consumer electronics like simple remote controls
- Basic home appliances such as timers and small controllers
- Simple industrial control applications like sensor interfaces and basic motor control
- Portable devices where battery life is critical
- Simple automotive applications such as dashboard controls
Features
- 4-Bit CPU Core: Based on Samsung's architecture, optimized for code density and performance in low-bit operations.
- On-Chip Memory: Includes both program memory (ROM or Flash) and data memory (RAM). The specific sizes depend on the configuration.
- Peripheral Interfaces: Offers communication interfaces like UART (Universal Asynchronous Receiver/Transmitter) for serial communication, SPI (Serial Peripheral Interface) for connecting to peripherals, and I2C (Inter-Integrated Circuit) for communication between ICs.
- Timers/Counters: Features multiple timers and counters for implementing timing functions, generating PWM (Pulse Width Modulation) signals, and event counting.
- I/O Ports: Provides general-purpose input/output (GPIO) ports that can be configured as inputs or outputs for interfacing with external devices and sensors.
- Low-Power Modes: Supports various low-power modes (e.g., sleep mode, idle mode) to minimize power consumption during inactive periods.
- Watchdog Timer: Incorporates a watchdog timer to prevent the microcontroller from entering an unstable state.
Benefits
- Cost-Effective: Suitable for cost-sensitive applications where minimizing component cost is a primary concern.
- Low Power Consumption: Ideal for battery-powered devices where energy efficiency is essential.
- Small Package Size: Available in compact packages, making it suitable for space-constrained applications.
- Versatile: Can be used in a range of applications due to its flexible peripheral interfaces and programmable I/O ports.
- Reliable: Offers stable performance in diverse operating conditions.
Additional Details
The S3F9454BZZ-DK94 operates at a relatively low clock frequency, contributing to its low power consumption. The specific memory sizes and the number of I/O ports vary depending on the package and part number configuration. Detailed electrical characteristics, such as voltage range, current consumption, and timing parameters, are available in the product datasheet. The S3F9454BZZ-DK94’s design is well suited for basic embedded control systems requiring low power and cost.