The Samsung SSP4N80 is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power switching applications. It is part of Samsung's line of power semiconductors, known for their performance and reliability in power electronics.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- DC-DC converters
- Motor control
- Lighting ballasts
Features
- High voltage rating (800V)
- Low on-resistance (RDS(on))
- Fast switching speed
- Avalanche energy rated
- High ruggedness
Benefits
- Efficient power conversion
- Reduced power losses
- Improved system performance
- Enhanced reliability
- Simplified thermal management
The SSP4N80 MOSFET is engineered to provide efficient and reliable power switching in a variety of applications. Its high voltage rating (800V) makes it suitable for use in high-voltage power supplies and converters, while its low on-resistance (RDS(on)) minimizes power losses and improves overall efficiency. This is particularly important in applications where energy efficiency is a key consideration, such as in switch-mode power supplies and power factor correction circuits.
The device's fast switching speed allows for high-frequency operation, reducing the size and weight of passive components such as inductors and capacitors. Its avalanche energy rating ensures that it can withstand transient voltage spikes, enhancing its reliability and robustness. The SSP4N80 is also designed with high ruggedness, making it suitable for use in harsh environments and demanding applications.
The SSP4N80's combination of high voltage rating, low on-resistance, and fast switching speed makes it an ideal choice for a wide range of power electronics applications, including switch-mode power supplies, DC-DC converters, motor control, and lighting ballasts. Samsung's commitment to quality and reliability ensures that the SSP4N80 meets the performance demands of today's advanced power systems, providing a balance of efficiency, reliability, and performance.