EN
  • EN
  • DE

ET60T-D02-0-00-D02-L-R1-S-H

Part No ET60T-D02-0-00-D02-L-R1-S-H
Manufacturer Samtec Inc.
Catalog Specialized
Description CONN HEADER 4POS PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Blades
Connector Style EXTreme Ten60Power
Number of Positions 4
Number of Positions Loaded All
Pitch 0.217" (5.50mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 4 Power
Features Board Guide, Guide Pin
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507947-ET60T-D02-0-00-D02-L-R1-S-H
Ultra Librarian 3D Model Ultra Librarian ET60T-D02-0-00-D02-L-R1-S-H CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us
Maxim Integrated
Lowest to $4.3151
Maxim Integrated
IBUTTON EEPROM 4KBit F3 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F3 MicroCan
Lowest to $60.9124
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F5 / 16 Kbit Add-Only iButton 2-Pin F5 MicroCan
Lowest to $16.0949
Swissbit NA Inc.
MEMORY CARD CFAST 8GB SLC
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 256KBIT F3
Lowest to $58.6532
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Lowest to $3.3429
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F3
Lowest to $6.5292
Maxim Integrated
IBUTTON EEPROM 32KBit F5
Lowest to $52.1367

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess