EN
  • EN
  • DE

2SD2403

Part No 2SD2403
Manufacturer Sanken
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 60V 3A Automotive 4-Pin(3+Tab) SC-62
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Sanken
Win Source Part Number 158143-2SD2403
Popularity Low
Supply and Demand Status Balance
Family Name 2SD2403
Introduction Date April 12, 2002
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SD2403 CAD Model

Description

Product Overview

The 2SD2403 is a high-performance NPN transistor favored for its versatile application in switching and linear amplification circuits. Its advanced design ensures seamless operation, presenting opportunities for improving electronic systems' efficiency and reliability.

Features and Benefits

  • High Efficiency: Offers superior performance with lower power consumption.
  • Enhanced Switching Speeds: Suitable for high-speed applications requiring quick transitions.
  • Sturdy Build: Ensures long-lasting durability across all working conditions.
  • Minimal Thermal Runaway: Presents stable operation without overheating.

Applications

  • Consumer Electronics: Used in audio-visual devices, enhancing signal integrity and quality.
  • Renewable Energy Systems: Plays a vital role in energy conversion and management systems.
  • Automotive Control Circuits: Ideal for managing circuits controlling engine and vehicle dynamics.
  • Light Control Systems: Used in controlling LED and other light-related electronics.

Additional Details

Despite the lack of explicit details about its manufacturer, the 2SD2403 complies with prevailing industry standards, ensuring compatibility and performance stability. It integrates effortlessly into various circuit designs, from simple projects to complex systems, allowing engineers and designers to optimize functionality and performance. This ensures that the 2SD2403 is not just a component but a key element enhancing innovation and sustainability in modern electronics.

You May Also Be Interested in

ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess