EN
  • EN
  • DE

SI-3012XM

Part No SI-3012XM
Manufacturer Sanken
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 189655-SI-3012XM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3012XM CAD Model

Description

The SI-3012XM is a low-dropout regulator (LDO) from Sanken Electric, designed to provide a stable and regulated voltage supply. It's part of Sanken's series of power management ICs known for their efficiency and reliability in various electronic applications. The SI-3012XM is specifically engineered to minimize voltage drops, making it suitable for battery-powered devices and systems where maintaining a consistent voltage level is crucial.

Applications

  • Powering microcontrollers in embedded systems.
  • Voltage regulation in battery-operated devices such as portable media players and IoT devices.
  • Linear regulation for noise-sensitive circuits in audio equipment.
  • Post-regulation for switching power supplies.
  • Voltage stabilization for automotive electronics.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output.
  • Overcurrent Protection: Protects the device and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown: Automatically shuts down the regulator when the temperature exceeds a safe limit, preventing overheating and potential damage.
  • High Output Current Capability: Delivers a substantial amount of current to power a wide range of loads.
  • Fixed Output Voltage: Provides a consistent and accurate output voltage.
  • Compact Package: Allows for efficient use of board space in compact electronic designs.

Benefits

  • Improved Battery Life: Low dropout voltage extends the usable life of batteries in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features prevent damage and ensure stable operation.
  • Simplified Design: Fixed output voltage eliminates the need for external components, simplifying the design process.
  • Stable Voltage Supply: Provides a reliable and consistent voltage source for sensitive electronic components.
  • Reduced Power Dissipation: Efficient design minimizes power loss and heat generation.

Additional Details

The SI-3012XM typically requires a minimal number of external components for operation, contributing to a smaller overall solution size and reduced BOM (Bill of Materials) cost. Its robust protection features make it well-suited for demanding applications where reliability and stability are paramount. It is designed to operate over a wide temperature range, ensuring consistent performance in various environmental conditions. Consult the datasheet for specific electrical characteristics, such as input voltage range, output voltage accuracy, and quiescent current consumption. The package type and pinout information are also available in the datasheet.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess