EN
  • EN
  • DE

SI-8001FFE LF1113

Part No SI-8001FFE LF1113
Manufacturer Sanken
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1092950-SI-8001FFE LF1113
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI-8001FFE LF1113 CAD Model

Description

The SI-8001FFE LF1113 is a fixed output, step-down switching regulator manufactured by Sanken. It's designed to provide a stable and efficient power supply for various electronic devices.

Applications:

  • Power supplies for consumer electronics: DVD players, set-top boxes, and audio equipment.
  • Industrial control systems: Provides regulated power for microcontrollers and other components.
  • Office automation equipment: Printers, scanners, and copiers.
  • Battery chargers: Can be used in charging circuits for various battery types.

Features:

  • High efficiency: Offers efficient power conversion, minimizing energy loss and heat generation.
  • Fixed output voltage: Provides a stable and precise output voltage.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal shutdown protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Compact package: Allows for space-saving design in various applications.

Benefits:

  • Stable and reliable power supply: Ensures consistent performance of connected devices.
  • Energy efficiency: Reduces energy consumption and operating costs.
  • Protection features: Safeguards the regulator and connected circuitry from damage.
  • Easy to use: Simplified design and integration into existing systems.
  • Compact design: Suitable for space-constrained applications.

Additional Details:

The SI-8001FFE LF1113 typically operates with a wide input voltage range and delivers a fixed output voltage at a specific current rating. The exact voltage and current specifications will vary depending on the specific model. Refer to the datasheet for precise electrical characteristics, thermal resistance, and other parameters. The 'LF1113' likely refers to a specific production batch or manufacturing date code, and does not impact the functionality of the component. Proper heatsinking might be required depending on the load current and ambient temperature to ensure reliable operation and prevent thermal shutdown.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess