EN
  • EN
  • DE

SLA4051

Part No SLA4051
Manufacturer Sanken
Catalog Transistors (BJT) - Arrays
Description Sink Driver Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Tube
Transistor Type 9 NPN Darlington
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 120V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package 21-SIP, Exposed Tab
Manufacturer Package 21-SIP
RoHS State Request Verification
Win Source Part Number 1250678-SLA4051
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Limited
Family Name SLA4051
Introduction Date June 04, 2008
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SLA4051 CAD Model

Description

The SLA4051 is a thick-film hybrid IC manufactured by Sanken Electric. It's primarily designed for driving and controlling small power motors. It incorporates several protection features and is often used in applications requiring precise motor control.

Applications:

  • Fan motors in air conditioners and refrigerators
  • Small pump motors
  • Stepper motor control
  • General-purpose motor drivers
  • Robotics

Features:

  • Built-in protection circuits: overcurrent protection (OCP), overvoltage protection (OVP), thermal shutdown (TSD)
  • Direct PWM input control
  • Low saturation voltage
  • High breakdown voltage
  • Compact package

Benefits:

  • Motor protection: Prevents damage to the motor and driver from overcurrent, overvoltage, and overheating.
  • Simplified control: Direct PWM input simplifies motor speed and direction control.
  • Efficient operation: Low saturation voltage reduces power dissipation.
  • Reliable performance: High breakdown voltage ensures stable operation.
  • Compact design: Saves space in the application.

Technical Specifications: The SLA4051 typically operates with a supply voltage of around 450V. It has a maximum output current capability. The built-in protection circuits trigger at specific current and voltage thresholds. The package type is a SIP (Single Inline Package) configuration for easy mounting. Detailed electrical characteristics, including saturation voltage, switching times, and protection thresholds, are available in the datasheet. This part is frequently used in appliances and industrial equipment where reliable and efficient motor control is essential.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4958 $52.3530
85+ $1.2273 $104.3205
130+ $1.1890 $154.5700
175+ $1.1506 $201.3550
225+ $1.1123 $250.2675
305+ $0.9972 $304.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess