EN
  • EN
  • DE

STRF6553

Part No STRF6553
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348033-STRF6553
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF6553 CAD Model

Description

The STRF6553 is a power IC from Sanken Electric, designed for use in switching power supplies. It integrates a power MOSFET and control circuitry to simplify the design of efficient and compact power supplies. It's suitable for applications where space is limited and high performance is required.

Applications

  • Power supplies for LCD monitors and TVs
  • Adapters for consumer electronic devices (e.g., laptops, mobile phones)
  • Auxiliary power supplies in industrial equipment
  • Power supplies for set-top boxes and DVD players
  • Power supplies for office automation equipment

Features

  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • Built-in Startup Circuit: Eliminates the need for external startup components.
  • Overcurrent Protection (OCP): Protects the IC and the power supply from excessive current.
  • Overvoltage Protection (OVP): Prevents damage caused by excessive output voltage.
  • Thermal Shutdown (TSD): Shuts down the IC if the internal temperature exceeds a safe operating limit.
  • Soft-Start Function: Reduces stress on components during startup by limiting inrush current.
  • Frequency Reduction Function: Improves efficiency at light loads by reducing the switching frequency.

Benefits

  • Simplified Power Supply Design: Integration reduces component count and simplifies the design process.
  • High Efficiency: Optimized switching characteristics contribute to high energy efficiency.
  • Improved Reliability: Built-in protection features enhance the reliability of the power supply.
  • Compact Size: Integration allows for smaller and more compact power supply designs.
  • Cost-Effective: Reduced component count and simplified design can lower overall system cost.

Additional Details

The STRF6553 operates using a fixed switching frequency, optimized for efficiency and EMI performance. The integrated MOSFET is typically rated for the voltages necessary in off-line applications. Overcurrent protection (OCP) is typically implemented using a current sensing resistor and comparator. Overvoltage protection (OVP) monitors the output voltage and triggers a shutdown if it exceeds a certain threshold. Thermal shutdown (TSD) monitors the junction temperature of the IC. The soft-start function limits the inrush current during startup. The IC package is designed for efficient heat dissipation. Specific electrical characteristics, such as switching frequency and voltage/current ratings, depend on the specific model variant.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess