EN
  • EN
  • DE

2SC3256

Part No 2SC3256
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description 60V/15A High-Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125373-2SC3256
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3256 CAD Model

Description

The 2SC3256 is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor. This transistor is designed for use in audio frequency and general-purpose amplifier applications. It is characterized by its low noise figure and high gain, making it suitable for sensitive signal amplification and high-fidelity audio circuits.

Applications:

  • Audio Amplifiers: Used as a pre-amplifier or amplifier stage in audio systems such as radios, stereos, and other audio equipment.
  • General Purpose Amplification: Suitable for amplifying weak signals in various electronic circuits.
  • Oscillator Circuits: Can be used in oscillator circuits for generating specific frequencies.
  • Switching Applications: Used as a switch in low-power applications.

Features:

  • Low Noise Figure: Minimizes unwanted noise in amplified signals, enhancing signal clarity.
  • High Gain: Provides significant signal amplification with a high current gain (hFE).
  • Low Saturation Voltage: Enables efficient operation in switching applications.
  • Epitaxial Planar Construction: Ensures stable and reliable performance.
  • Compact Package: Suitable for use in space-constrained applications.

Benefits:

  • High-Quality Audio Amplification: Delivers clear and accurate audio reproduction.
  • Improved Signal Sensitivity: Allows for the amplification of weak signals with minimal noise.
  • Versatile Application: Suitable for a wide range of amplification and switching applications.
  • Stable Performance: Ensures reliable operation over a range of operating conditions.
  • Compact Design: Facilitates integration into small electronic devices.

Technical Specifications:

The 2SC3256 is commonly packaged in a TO-92 or similar small signal package. The collector-emitter voltage (VCEO) is typically rated around 50V. The collector current (IC) is typically rated around 150mA. The power dissipation (PC) is generally around 500mW. The current gain (hFE) can range from 200 to 700, depending on the operating conditions. The transition frequency (fT) is typically around 100MHz. As always, consult the manufacturer's datasheet for precise specifications.

In conclusion, the 2SC3256 is a versatile and reliable NPN transistor designed for low-noise, high-gain amplification. Its low noise figure and high gain make it particularly well-suited for audio applications, while its general-purpose characteristics allow it to be used in a wide range of other electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2899 $58.1889
27+ $4.3405 $117.1935
42+ $4.2042 $176.5764
57+ $4.0691 $231.9387
74+ $3.9328 $291.0272
99+ $3.5262 $349.0938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess