EN
  • EN
  • DE

SX8633I05AWLTRT

Part No SX8633I05AWLTRT
Manufacturer Semtech Corporation
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH BUTTON CTLR 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel
Status Obsolete
Type Buttons
Proximity Detection Yes
Number of Inputs 12
LED Driver Channels 8
Interface I2C
Resolution 10 b
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 220μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-MLPQW (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720618-SX8633I05AWLTRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX8633I05AWLTRT CAD Model

Description

The Semtech Corporation SX8633I05AWLTRT is an obsolete electronic component that is designed to meet the requirements of various input applications.

  • Inputs: 12
  • Interface: I2C
  • Feature: proximity detection
  • Popularity: Low
  • Package: 32-MLPQW (5x5)
  • Designed to: provide high-quality input solutions
  • Widely used in: various input applications

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Need more? Email Us
STMicroelectronics
Lowest to $6.2197
Infineon Technologies
IC PROXIMITY SWITCH PDSO-14
Lowest to $13.0565
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
STMicroelectronics
Lowest to $75.2413
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Microchip Technology
QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Lowest to $4.5980

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess