EN
  • EN
  • DE

SX8660I06ZULTRT

Part No SX8660I06ZULTRT
Manufacturer Semtech Corporation
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH BUTTON CTLR 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Buttons
Proximity Detection No
Number of Inputs 8
LED Driver Channels 8
Resolution 10 b
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 200μA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-QFN (4x4)
Win Source Part Number 212475-SX8660I06ZULTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX8660I06ZULTRT CAD Model

Description

The Semtech Corporation 357178 is an obsolete (EOL) button-type sensor with 8 inputs and a resolution of 10b.

  • Inputs: 8
  • Resolution: 10b
  • Proximity Detection: No
  • LED Driver Channels: 8
  • Operating Voltage: 2.7V to 3.6V
  • Current Consumption: 200μA
  • Package: 28-QFN (4x4)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 16QFN
Lowest to $0.6686
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Lowest to $10.7715
STMicroelectronics
IC I/O EXPANDER I2C 12B 40QFN
Lowest to $2.9962
Microchip Technology
IC TOUCH SENSOR/LED DRVR 16QFN
Lowest to $2.4429
STMicroelectronics
Lowest to $6.2197
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
STMicroelectronics
IC SENSOR S-TOUCH 16CH 32QFN
Lowest to $3.0492
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess