EN
  • EN
  • DE

SGM2036-1.5YUDH4G

Part No SGM2036-1.5YUDH4G
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837329-SGM2036-1.5YUDH4G
Ultra Librarian 3D Model Ultra Librarian SGM2036-1.5YUDH4G CAD Model

Description

The SGM2036-1.5YUDH4G is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 1.5V output voltage with a low quiescent current. The regulator is suitable for various portable and battery-powered applications where space and power efficiency are critical.

Applications:

  • Portable Electronics
  • Cellular Phones
  • Wireless Communication Devices
  • MP3 Players
  • PDAs
  • Digital Cameras
  • GPS Receivers
  • Battery-Powered Systems

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Accuracy: Provides a precise and stable 1.5V output voltage for reliable operation of sensitive loads.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Over-Temperature Protection: Prevents the regulator from overheating and causing damage.
  • Short-Circuit Protection: Protects the regulator and the load from damage during short-circuit conditions.
  • Small Package Size: Available in a compact package for space-constrained applications (likely DFN).
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: The low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Improved System Performance: The stable and precise output voltage ensures reliable operation of sensitive circuits.
  • Enhanced System Reliability: The over-current, over-temperature, and short-circuit protection features protect the regulator and the load from damage, improving system reliability.
  • Reduced Board Space: The small package size allows for more compact designs and reduces board space requirements.
  • Simplified Design: The regulator is easy to use and requires minimal external components, simplifying the design process.

Additional Details:

The SGM2036-1.5YUDH4G typically operates from an input voltage in the range of 2.5V to 5.5V. The package is a DFN (Dual Flat No-Lead) package for minimal footprint. The regulator is designed to be stable with ceramic output capacitors, allowing for the use of low-ESR capacitors for improved transient response and noise performance. The internal protection features enhance the robustness of the power supply design. The specific DFN package helps in thermal dissipation, adding to the overall efficiency and reliability.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,054 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess