EN
  • EN
  • DE

SGM2036-3.3YN5G/TR

Part No SGM2036-3.3YN5G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837340-SGM2036-3.3YN5G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2036-3.3YN5G/TR CAD Model

Description

The SGM2036-3.3YN5G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 3.3V output voltage with a low quiescent current. The device is ideal for a wide range of portable and battery-powered applications that require a compact size and high efficiency.

Applications:

  • Cellular Phones
  • Cordless Phones
  • PDAs
  • MP3 Players
  • GPS Devices
  • Bluetooth Devices
  • Wireless Handsets
  • Portable Equipment

Features:

  • Low Dropout Voltage: Maintains stable output voltage even with low input voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Accuracy: Provides precise and stable 3.3V output for reliable operation.
  • Over-Current Protection: Protects regulator and load from damage due to excessive current.
  • Over-Temperature Protection: Prevents regulator from overheating and causing damage.
  • Short-Circuit Protection: Protects regulator and load from damage during short circuits.
  • Small Package Size: Allows for compact designs and space savings on PCB (likely SOT-23-5).
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency extend battery life of portable devices.
  • Improved System Performance: Stable and precise output voltage ensures reliable operation of sensitive circuits.
  • Enhanced System Reliability: Over-current, over-temperature, and short-circuit protection enhance system reliability.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Design: Easy to use and requires minimal external components.

Additional Details:

The SGM2036-3.3YN5G/TR operates with an input voltage range typically from 2.5V to 5.5V. It is available in a SOT-23-5 package. It is designed for use with ceramic capacitors, providing stable performance even with low ESR capacitors. This LDO regulator includes built-in thermal shutdown and current limiting to prevent device failure under fault conditions. The TR suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2059 $50.4455
595+ $0.1690 $100.5550
920+ $0.1637 $150.6040
1,265+ $0.1584 $200.3760
1,635+ $0.1531 $250.3185
2,185+ $0.1373 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888,880 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess