EN
  • EN
  • DE

BL9110-ADJBPBB

Part No BL9110-ADJBPBB
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1129+
Manufacturer SHANGHAI BELLING CO., LTD.
Manufacturer Homepage www.belling.com.cn
Win Source Part Number 709746-BL9110-ADJBPBB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL9110-ADJBPBB CAD Model

Description

The BL9110-ADJBPBB is a step-down (buck) DC-DC converter manufactured by SHANGHAI BELLING CO., LTD. It is designed to efficiently convert a higher DC voltage to a lower DC voltage. This particular variant features an adjustable output voltage, making it versatile for various applications requiring different voltage levels.

Applications

  • Powering Microcontrollers: Ideal for supplying power to microcontrollers requiring a stable and adjustable voltage.
  • LED Lighting: Can be used in LED lighting applications where precise current and voltage control are necessary.
  • Battery Charging: Suitable for battery charging circuits where the charging voltage needs to be regulated.
  • Point-of-Load Regulation: Used for point-of-load regulation in distributed power systems.
  • General-Purpose Power Supplies: Used as a building block in general purpose adjustable power supplies.

Features

  • Adjustable Output Voltage: The primary feature is the adjustable output voltage, allowing the user to set the desired voltage level.
  • High Efficiency: Designed for high efficiency to minimize power loss and heat generation.
  • Over-Temperature Protection: Includes over-temperature protection to prevent damage from overheating.
  • Short-Circuit Protection: Features short-circuit protection to safeguard the converter and the connected load.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • Internal Compensation: Simplifies the design and reduces the number of external components required.

Benefits

  • Flexibility: Adjustable output voltage provides flexibility for different application requirements.
  • Reliability: Built-in protection features ensure reliable operation and prevent damage.
  • Efficiency: High efficiency reduces power loss and improves overall system performance.
  • Simplified Design: Internal compensation simplifies the design process and reduces the number of external components.
  • Compact Size: Allows for compact designs due to its small footprint.

Additional Details

The BL9110-ADJBPBB typically operates at a fixed switching frequency to optimize efficiency and minimize noise. The output voltage is typically adjusted using external resistors. Datasheets provide detailed information on the adjustable voltage range, efficiency curves, and thermal performance. Careful consideration should be given to the selection of external components, such as inductors and capacitors, to ensure stable and reliable operation. This component is often available in surface-mount packages for automated assembly.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess