EN
  • EN
  • DE

PQ015ENA1ZPU

Part No PQ015ENA1ZPU
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351355-PQ015ENA1ZPU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ015ENA1ZPU CAD Model

Description

The PQ015ENA1ZPU is a low-dropout voltage regulator manufactured by Sharp Microelectronics. It is designed to provide a stable and regulated 1.5V output voltage with a maximum output current of 1 Ampere. This regulator is commonly used in various electronic devices to ensure a consistent power supply, particularly in applications where voltage fluctuations can negatively impact performance.

Applications:

  • Microcontroller power supplies: Providing stable voltage for microcontrollers in embedded systems.
  • Battery-powered devices: Regulating voltage from batteries to power sensitive electronic components.
  • Consumer electronics: Used in devices such as DVD players, set-top boxes, and audio equipment.
  • Industrial control systems: Ensuring reliable power for control circuits and sensors.
  • Communication equipment: Powering components in networking devices and communication modules.

Features:

  • Low dropout voltage: The regulator can maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • Overcurrent protection: Prevents damage to the regulator and the load in case of excessive current draw.
  • Thermal shutdown: Shuts down the regulator if the internal temperature exceeds a safe limit, protecting it from overheating.
  • Fixed output voltage: Provides a precise and stable 1.5V output voltage.
  • Compact package: Allows for easy integration into various electronic devices.

Benefits:

  • Stable power supply: Ensures consistent performance of electronic devices by providing a regulated voltage.
  • Protection against voltage fluctuations: Prevents damage to sensitive components due to voltage variations.
  • Enhanced reliability: The overcurrent and thermal shutdown features improve the overall reliability of the system.
  • Simplified design: The fixed output voltage simplifies the design process and reduces the number of external components required.
  • Increased efficiency: The low dropout voltage contributes to higher efficiency, especially in battery-powered applications.

The PQ015ENA1ZPU is available in a SIP (Single Inline Package). Its compact size and comprehensive protection features make it a suitable choice for a wide range of applications requiring a stable and reliable 1.5V power supply. The device is designed to operate within a specified temperature range, and it's crucial to adhere to the manufacturer's recommendations regarding operating conditions and thermal management to ensure optimal performance and longevity.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess